C&K Components Switches - Pushbutton Switches SERU2LRDRDAU0A

Description
Win Source Part Number: 1233379-SERU2LRDRDAU 0A Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Red/Red Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: SERU2L RD RD AU OA,753000-0008 Base Product Number: SERU2L
Request a Quote Datasheet
Description
Win Source Part Number: 1233379-SERU2LRDRDAU 0A Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Red/Red Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: SERU2L RD RD AU OA,753000-0008 Base Product Number: SERU2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233379-SERU2LRDRDAU0A
Switches - Pushbutton Switches 1233379-SERU2LRDRDAU0A
Win Source Part Number: 1233379-SERU2LRDRDAU 0A Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Red/Red Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: SERU2L RD RD AU OA,753000-0008 Base Product Number: SERU2L

Win Source Part Number: 1233379-SERU2LRDRDAU0A
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch, Illuminated
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Plunger for Cap
Electrical Life: 5,000,000 Cycles
Illumination Type, Color: LED, Red/Red
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: SERU2L RD RD AU OA,753000-0008
Base Product Number: SERU2L

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
SERU2LRDRDAU0A
Switches - Pushbutton Switches SERU2LRDRDAU0A
SWITCH PUSH SPDT 0.01A 24V

SWITCH PUSH SPDT 0.01A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1233379-SERU2LRDRDAU0A SERU2LRDRDAU0A
Product Name Switches - Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 630 - M 630-11-5-C -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Push Button Switches - 1758333 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details