Pushbutton Switches DPDT ON-(ON) 15A BLK .394" CAP
SWITCH PUSHBUTTON DPDT 15A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | SCB25P15A-2A | SCB25P15A-2A |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Quick Connect | |
| Features | RoHS | |
| Max Current Rating | 15 amps | 15 amps |