E-Switch, Inc. Anti-Vandal Switches PV7F2T0SS-355

Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Yellow, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Yellow, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV7F2T0SS-355 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV7F2T0SS-355
Anti-Vandal Switches 1400-PV7F2T0SS-355
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Yellow, IP65

ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Yellow, IP65

Supplier's Site Datasheet
Pushbutton Switches - EG5260-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5260-ND
Pushbutton Switches EG5260-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PV7F2T0SS-355
Switches - Pushbutton Switches PV7F2T0SS-355
SWITCH PUSHBUTTON SPDT 2A 48V

SWITCH PUSHBUTTON SPDT 2A 48V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PV7F2T0SS-355
Pushbutton Switches PV7F2T0SS-355
Pushbutton Switches 0-2A 48VDC Off-On+ On-Off 22mm 2 Pole

Pushbutton Switches 0-2A 48VDC Off-On+ On-Off 22mm 2 Pole

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV7F2T0SS-355 EG5260-ND PV7F2T0SS-355 PV7F2T0SS-355
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals Solder Lug
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-949 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details