Pushbutton Switches ON(ON) .187 QC .394 WHITE CAP 15A
SWITCH PUSH SPDT 15A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | SCB15S15A-2B | SCB15S15A-2B |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect Terminal | |
| Features | RoHS | |
| Max Current Rating | 15 amps | 15 amps |