ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, RGB, IP65
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 2A 48V
Pushbutton Switches 2A 48VDC SPDT 22mm RGB 6V
| New Yorker Electronics Co., Inc. | DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV7F2Y0SS-3R3 | EG5408-ND | PV7F2Y0SS-3R3 | PV7F2Y0SS-3R3 | PV7F2Y0SS-3R3 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | 52-PV7F2Y0SS3R3 | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | ||||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS |