SWITCH PUSH SPST-NC 3A 125V
Pushbutton Switches SPST ON(OFF) SOLDER LUG 3A WITH CSA MARK
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | SB221NC/C | SB221NC/C |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Lug |