Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Blue, IP65
SWITCH PUSHBUTTON SPDT 2A 48V
ANTI-VADAL PUSHBUTTON SWITCH, DPDT, 2A, 48VDC; Product Range:PV7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N
Pushbutton Switches 2A 48VDC BLU LED 22mm OFF(ON) SPDT
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-PV7F2Y0SS-341-ND | 1400-PV7F2Y0SS-341 | PV7F2Y0SS-341 | 27T5546 | PV7F2Y0SS-341 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches | Anti-Vadal Pushbutton Switch, Dpdt, 2A, 48Vdc; Product Range E-Switch | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On), On-(Off) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Double Pole, Single Throw (DPST) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Single Pole, Double Throw (SPDT) |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Terminals | Solder Lug | |
| Features | DustProof; Illuminated Switch | DustProof; Vandal Proof; Weather resistant or waterproof | RoHS | Illuminated Switch; RoHS |