DigiKey Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| 10 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut | |
| 10 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 10 Position Circular Connector Receptacle Housing Panel Mount | |
| 12 Position Circular Connector Receptacle Housing Panel Mount | |
| 19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut | |
| 19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 19 Position Circular Connector Receptacle Housing Panel Mount | |
| 23 Position Circular Connector Receptacle Housing Panel Mount | |
| 26 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut | |
| 26 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 26 Position Circular Connector Receptacle Housing Panel Mount | |
| 28 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut | |
| 28 Position Circular Connector Receptacle Housing Panel Mount | |
| 3 (2 + PE) Position Circular Connector Receptacle Housing Panel Mount | |
| 30 Position Circular Connector Receptacle Housing Panel Mount | |
| 32 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut | |
| 32 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 32 Position Circular Connector Receptacle Housing Panel Mount | |
| 35 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut | |
| 35 Position Circular Connector Receptacle Housing Panel Mount | |
| 4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount | |
| 4 Position Circular Connector Receptacle Housing Panel Mount | |
| 41 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut | |
| 41 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 41 Position Circular Connector Receptacle Housing Panel Mount | |
| 48 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut | |
| 55 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut | |
| 55 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 55 Position Circular Connector Receptacle Housing Panel Mount | |
| 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 6 Position Circular Connector Receptacle Housing Panel Mount | |
| 61 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut | |
| 61 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 61 Position Circular Connector Receptacle Housing Panel Mount | |
| 7 (6 + PE) Position Circular Connector Receptacle Housing Panel Mount | |
| 8 (7 + PE) Position Circular Connector Receptacle Housing Panel Mount | |
| 8 Position Circular Connector Receptacle Housing Panel Mount | |
| CIRCULAR METAL | |
| IN LINE RECEPTACLE, WITH SHIELDE | |
| PLUG, WITH SHIELDED CABLE GLAND | |
| PLUG, WITHOUT BACKSHELL, FOR 10 | |
| PLUG, WITHOUT BACKSHELL, FOR 12 | |
| PLUG, WITHOUT BACKSHELL, FOR 19 | |
| PLUG, WITHOUT BACKSHELL, FOR 3 M | |
| PLUG, WITHOUT BACKSHELL, FOR 4 M | |
| PLUG, WITHOUT BACKSHELL, FOR 6 M | |
| PLUG, WITHOUT BACKSHELL, FOR 7 M | |
| PLUG, WITHOUT BACKSHELL, FOR 8 M | |
| PLUG, WITHOUT BACKSHELL, WITH 10 | |
| PLUG, WITHOUT BACKSHELL, WITH 12 | |
| PLUG, WITHOUT BACKSHELL, WITH 19 | |
| PLUG, WITHOUT BACKSHELL, WITH 4 | |
| PLUG, WITHOUT BACKSHELL, WITH 6 | |
| PLUG, WITHOUT BACKSHELL, WITH 7 | |
| SQUARE FLANGE RECEPTACLE, WITHOU |
| << Prev | Next >> |