23 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
UTO cable plug for pin contact,23w
CIRCULAR CONNECTOR PLUG SIZE 18, 23 POSITION, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts;
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SOU1041-ND | 5100789 | 84K9704 |
| Product Name | Circular Connector Housings | Mil Spec Circular Connectors | Circular Connector Plug Size 18, 23 Position, Cable; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | Cable mount | |
| Gender | Male / Plug |