Souriau Sunbank by Eaton UT071412PH
12 Position Circular Connector Receptacle Housing Panel Mount
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, PANEL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts;
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 557957 | SOU1021-ND | 84K9717 |
| Product Name | Mil Spec Circular Connectors | Circular Connector Housings | Circular Connector Receptacle Size 14, 12 Position, Panel; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Male / Plug; Female / Jack | ||
| Geometry | Straight; Straight | ||
| Termination | Crimp |