Souriau Circular Connector Housings UT0W62041PH

Description
41 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
41 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - UT0W62041PH-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
UT0W62041PH-ND
Circular Connector Housings UT0W62041PH-ND
41 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

41 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Souriau-Sunbank/eaton - 84K9663 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Souriau-Sunbank/eaton
84K9663
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Souriau-Sunbank/eaton 84K9663
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UT0W62041PH-ND 84K9663
Product Name Circular Connector Housings Circular Connector Plug Size 20, 41 Position, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X230A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details