Souriau Circular Connector Housings UT00104PH

Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - SOU1001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1001-ND
Circular Connector Housings SOU1001-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Receptacle, Size 10, 4 Position, Wall; Product Range Souriau-Sunbank/eaton - 84K9685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 4 Position, Wall; Product Range Souriau-Sunbank/eaton
84K9685
Circular Connector, Receptacle, Size 10, 4 Position, Wall; Product Range Souriau-Sunbank/eaton 84K9685
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 4 POSITION, WALL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 4 POSITION, WALL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SOU1001-ND 84K9685
Product Name Circular Connector Housings Circular Connector, Receptacle, Size 10, 4 Position, Wall; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1811/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers