4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
connector,metal circular,str plug,for 4size 16 socket cont,ip68/ip69k sealing
CIRCULAR CONNECTOR PLUG, SIZE 10, 4 POSITION, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SOU1032-ND | 70129534 | 84K9700 |
| Product Name | Circular Connector Housings | connector,metal circular,str plug,for 4size 16 socket cont,ip68/ip69k sealing | Circular Connector Plug, Size 10, 4 Position, Cable; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |