4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount
CIRCULAR, JAM NUT RECEPTACLE, SIZE 12-4 POSITION, PANEL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | UT07124PH-ND | 94T7013 |
| Product Name | Circular Connector Housings | Circular, Jam Nut Receptacle, Size 12-4 Position, Panel; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |