Souriau Industrial Circular Connectors UT062448PH

Description
Souriau Sunbank by Eaton UT062448PH
Request a Quote Datasheet
Description
Souriau Sunbank by Eaton UT062448PH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 9120740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
9120740
Industrial Circular Connectors 9120740
Souriau Sunbank by Eaton UT062448PH

Souriau Sunbank by Eaton UT062448PH

Supplier's Site
Circular Connector Housings - SOU1047-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1047-ND
Circular Connector Housings SOU1047-ND
48 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

48 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 48Pos, Cable; Product Range Souriau-Sunbank/eaton - 84K9710 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 48Pos, Cable; Product Range Souriau-Sunbank/eaton
84K9710
Circular Conn, Plug, 48Pos, Cable; Product Range Souriau-Sunbank/eaton 84K9710
CIRCULAR CONN, PLUG, 48POS, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 48POS, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9120740 SOU1047-ND 84K9710
Product Name Industrial Circular Connectors Circular Connector Housings Circular Conn, Plug, 48Pos, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Straight Plug - 150510 - PIC Wire & Cable
Specs
Geometry Straight
View Details