Souriau Circular Connector Housings UT07128PH

Description
8 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - SOU1019-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1019-ND
Circular Connector Housings SOU1019-ND
8 Position Circular Connector Receptacle Housing Panel Mount

8 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Industrial Circular Connectors - 557913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
557913
Industrial Circular Connectors 557913
Souriau Sunbank by Eaton UT07128PH

Souriau Sunbank by Eaton UT07128PH

Supplier's Site
Circular Connector Rcpt, Size 12, 8Pos, Panel; Product Range Souriau-Sunbank/eaton - 84K9715 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 12, 8Pos, Panel; Product Range Souriau-Sunbank/eaton
84K9715
Circular Connector Rcpt, Size 12, 8Pos, Panel; Product Range Souriau-Sunbank/eaton 84K9715
CIRCULAR CONNECTOR RCPT, SIZE 12, 8POS, PANEL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT, SIZE 12, 8POS, PANEL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOU1019-ND 557913 84K9715
Product Name Circular Connector Housings Industrial Circular Connectors Circular Connector Rcpt, Size 12, 8Pos, Panel; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products