DigiKey Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| 13 Position Circular Connector Plug, Female Sockets Crimp | |
| 19 Position Circular Connector Plug, Female Sockets Crimp | |
| 31 Position Circular Connector Receptacle Housing Panel Mount Adapter, Dust Cap | |
| 32 Position Circular Connector Plug, Female Sockets Crimp | |
| 32 Position Circular Connector Receptacle, Male Pins Crimp | |
| 37 Position Circular Connector Plug, Male Pins Crimp | |
| 4 (Twinax) Position Circular Connector Plug, Female Sockets Crimp | |
| 4 (Twinax) Position Circular Connector Plug, Male Pins Crimp | |
| 56 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 61 Position Circular Connector Plug, Male Pins Crimp | |
| 7 Position Circular Connector Plug, Female Sockets Crimp | |
| 8 Position Circular Connector Plug, Female Sockets Crimp | |
| Circular Connector Distributor Y-Shaped 12/12 (2) Male Pins/Female Sockets (1), Male Pins (1) Free Hanging (In-Line) | |
| Circular Connector Distributor Y-Shaped 12/12 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line) | |
| Circular Connector Distributor Y-Shaped 12/12 (2) Male Pins/Male Pins (2) Free Hanging (In-Line) | |
| Circular Metal Push-Pull | |
| CONTACT PIN 20-22AWG CRIMP SLVR | |
| CONTACT SOCKET 20-22AWG CRIMP | |
| M SERIES, ACCESSORY, 4A, 05 PINS | |
| MALE CONT | |
| Pin Contact 16-20 AWG Size 1.6mm Crimp Silver | |
| Pin Contact 16-20 AWG Size 16 Crimp Gold | |
| Pin Contact 18 AWG Size 1.5mm Crimp Gold | |
| Pin Contact 20-22 AWG Size 1.5mm Crimp Silver | |
| PLUG ASSY | |
| Position Circular Connector | |
| Socket Contact 16-20 AWG Size 16 Crimp Gold | |
| Socket Contact 18 AWG Size 1.5mm Crimp Silver | |
| Socket Contact 20-22 AWG Size 1.5mm Crimp Gold | |
| Socket Contact 20-22 AWG Size 1.5mm Crimp Silver |
| << Prev |