Souriau Circular Connector Housings UT0W61832SH

Description
32 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
32 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - UT0W61832SH-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
UT0W61832SH-ND
Circular Connector Housings UT0W61832SH-ND
32 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

32 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Souriau-Sunbank/eaton - 84K9662 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Souriau-Sunbank/eaton
84K9662
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Souriau-Sunbank/eaton 84K9662
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UT0W61832SH-ND 84K9662
Product Name Circular Connector Housings Circular Connector Plug Size 18, 32 Position, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details