Souriau Circular Connector Housings UT001412PH

Description
12 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - SOU1005-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1005-ND
Circular Connector Housings SOU1005-ND
12 Position Circular Connector Receptacle Housing Panel Mount

12 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - UT001412PH - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
UT001412PH
Connectors Circlr,Industrial,Metal,Assembld/Kitted UT001412PH
Metal Bantam Receptacle CIRCULAR CONNECTOR

Metal Bantam Receptacle CIRCULAR CONNECTOR

Buy Now
connector,metal circular,wall recept,for 12 size 16 pin cont,ip68/ip69k sealing - 70129539 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,wall recept,for 12 size 16 pin cont,ip68/ip69k sealing
70129539
connector,metal circular,wall recept,for 12 size 16 pin cont,ip68/ip69k sealing 70129539
connector,metal circular,wall recept,for 12 size 16 pin cont,ip68/ip69k sealing

connector,metal circular,wall recept,for 12 size 16 pin cont,ip68/ip69k sealing

Supplier's Site
Circular Connector Receptacle, Size 14, 12 Position, Wall; Product Range Souriau-Sunbank/eaton - 73K3864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 12 Position, Wall; Product Range Souriau-Sunbank/eaton
73K3864
Circular Connector Receptacle, Size 14, 12 Position, Wall; Product Range Souriau-Sunbank/eaton 73K3864
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, WALL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, WALL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOU1005-ND UT001412PH 70129539 73K3864
Product Name Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted connector,metal circular,wall recept,for 12 size 16 pin cont,ip68/ip69k sealing Circular Connector Receptacle, Size 14, 12 Position, Wall; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Industrial Circular Connectors - 3079835 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details