Souriau Sunbank by Eaton UT062028SH
CABLE PLUG
28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CIRCULAR CONNECTOR PLUG SIZE 20, 28 POSITION, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts;
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9120734 | UT062028SH | SOU1042-ND | 84K9707 |
| Product Name | Industrial Circular Connectors | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Housings | Circular Connector Plug Size 20, 28 Position, Cable; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | Male / Plug | ||
| Geometry | Straight; Straight | |||
| Termination | Crimp |