8 (Data) Position Circular Connector Receptacle, Female Sockets Solder
CONNECTOR, ETHERNET, RECEPTACLE, 8 POSITION, PCB; Modular Connector Type:Ethernet Jack; Port Configuration:-; No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat6a; IP Rating:IP68; Connector Mounting:PCB Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | APC1559-ND | 86W6647 |
| Product Name | Circular Connector Assemblies | Connector, Ethernet, Receptacle, 8 Position, Pcb; Modular Connector Type Amphenol Pcd |
| Connector Type | Receptacle, Female Sockets | Modular Connector and RJ Connector |