Souriau Circular Connector Housings UT07142G1PH

Description
3 (2 + PE) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
3 (2 + PE) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - UT07142G1PH-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
UT07142G1PH-ND
Circular Connector Housings UT07142G1PH-ND
3 (2 + PE) Position Circular Connector Receptacle Housing Panel Mount

3 (2 + PE) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular, Jam Nut Receptacle, Size 14-3 Position, Panel; Product Range Souriau-Sunbank/eaton - 94T7015 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Jam Nut Receptacle, Size 14-3 Position, Panel; Product Range Souriau-Sunbank/eaton
94T7015
Circular, Jam Nut Receptacle, Size 14-3 Position, Panel; Product Range Souriau-Sunbank/eaton 94T7015
CIRCULAR, JAM NUT RECEPTACLE, SIZE 14-3 POSITION, PANEL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR, JAM NUT RECEPTACLE, SIZE 14-3 POSITION, PANEL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UT07142G1PH-ND 94T7015
Product Name Circular Connector Housings Circular, Jam Nut Receptacle, Size 14-3 Position, Panel; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22050-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Multi-pin plug distributor - NEDU-L4R1-M8G3L-M12G8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details