Souriau Circular Connector Housings UT072235SH

Description
35 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
35 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - SOU1028-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1028-ND
Circular Connector Housings SOU1028-ND
35 Position Circular Connector Receptacle Housing Panel Mount

35 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector Rcpt Size 22, 35Pos, Panel; Product Range Souriau-Sunbank/eaton - 84K9725 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 22, 35Pos, Panel; Product Range Souriau-Sunbank/eaton
84K9725
Circular Connector Rcpt Size 22, 35Pos, Panel; Product Range Souriau-Sunbank/eaton 84K9725
CIRCULAR CONNECTOR RCPT SIZE 22, 35POS, PANEL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT SIZE 22, 35POS, PANEL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SOU1028-ND 84K9725
Product Name Circular Connector Housings Circular Connector Rcpt Size 22, 35Pos, Panel; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details