DigiKey Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1 (Power) Position Circular Connector Plug, Female Sockets Crimp | |
| 1 (Power) Position Circular Connector Plug, Female Sockets Screw | |
| 1 (Power) Position Circular Connector Plug, Male Pins Crimp | |
| 1 (Power) Position Circular Connector Plug, Male Pins Screw | |
| 1 (Power) Position Circular Connector Receptacle, Female Sockets Threaded | |
| 1 (Power) Position Circular Connector Receptacle, Male Pins Threaded | |
| 10 Position Circular Connector Plug, Male Pins Crimp | |
| 10 Position Circular Connector Plug, Male Pins Solder Cup | |
| 14 Position Circular Connector Plug, Male Pins Crimp | |
| 14 Position Circular Connector Plug, Male Pins Solder Cup | |
| 16 Position Circular Connector Plug, Male Pins Solder Cup | |
| 18 Position Circular Connector Plug, Male Pins Crimp | |
| 18 Position Circular Connector Plug, Male Pins Solder Cup | |
| 19 Position Circular Connector Plug, Male Pins Solder Cup | |
| 2 Position Circular Connector Plug, Female Sockets Crimp | |
| 2 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 2 Position Circular Connector Plug, Male Pins Crimp | |
| 2 Position Circular Connector Plug, Male Pins Solder Cup | |
| 2 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder | |
| 2 Position Circular Connector Receptacle, Male Pins Crimp | |
| 2 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 2 Position Circular Connector Receptacle, Male Pins Solder | |
| 20 Position Circular Connector Plug, Male Pins Solder Cup | |
| 26 Position Circular Connector Plug, Male Pins Solder Cup | |
| 3 Position Circular Connector Plug, Female Sockets Crimp | |
| 3 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 3 Position Circular Connector Plug, Male Pins Solder Cup | |
| 3 Position Circular Connector Receptacle, Male Pins Crimp | |
| 3 Position Circular Connector Receptacle, Male Pins Solder | |
| 4 Position Circular Connector Plug, Male Pins Crimp | |
| 4 Position Circular Connector Plug, Male Pins Solder Cup | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 4 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 4 Position Circular Connector Receptacle, Male Pins Solder | |
| 5 Position Circular Connector Plug, Male Pins Solder Cup | |
| 6 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 6 Position Circular Connector Plug, Male Pins Crimp | |
| 6 Position Circular Connector Plug, Male Pins Solder Cup | |
| 7 Position Circular Connector Plug, Female Sockets Crimp | |
| 7 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 7 Position Circular Connector Plug, Male Pins Solder Cup | |
| 8 Position Circular Connector Plug, Male Pins Crimp | |
| 8 Position Circular Connector Plug, Male Pins Solder Cup | |
| 9 Position Circular Connector Plug, Male Pins Solder Cup | |
| Connector Wire Hole Plug | |
| MAXI-CON-X CABLE END, 30 #22 FEM | |
| MAXI-CON-X CABLE END, 30 #22 MAL | |
| MAXI-CON-X CABLE-TO-CABLE, 30 #2 | |
| MAXI-CON-X PANEL MOUNT, 30 #22 F | |
| MAXI-CON-X PANEL MOUNT, 30 #22 M | |
| MICRO-CON-X CABLE END, 4-PIN #22 | |
| MICRO-CON-X CABLE END, 5-PIN #26 | |
| MICRO-CON-X CABLE END, 6-PIN #26 | |
| MICRO-CON-X CABLE END, 7-PIN #26 | |
| MICRO-CON-X, RIGHT ANGLE PC MOUN | |
| ODU MINI-SNAP RT.ANGLE PLUG, STY | |
| ODU MINI-SNAP SERIES L RIGHT-ANG | |
| SPPC-PWL-2.0-PD-E-GN -M12-T5 | |
| SPPC-PWL-2.0-PD-E-GN -TH5 | |
| SPPC-PWL-2.0-PD-L1-B R-M12-T5 | |
| SPPC-PWL-2.0-PD-L1-B R-TH5 | |
| SPPC-PWL-2.0-PD-L2-B K-M12-T5 | |
| SPPC-PWL-2.0-PD-L2-B K-TH5 | |
| SPPC-PWL-2.0-PD-L3-G Y-M12-T5 | |
| SPPC-PWL-2.0-PD-L3-G Y-TH5 | |
| SPPC-PWL-2.0-PD-N-BU -M12-T5 | |
| SPPC-PWL-2.0-PD-N-BU -TH5 | |
| SPPC-PWL-2.0-PS-E-GN -M12-T5 | |
| SPPC-PWL-2.0-PS-E-GN -TH5 | |
| SPPC-PWL-2.0-PS-L1-B R-TH5 | |
| SPPC-PWL-2.0-PS-L2-B K-M12-T5 | |
| SPPC-PWL-2.0-PS-L2-B K-TH5 | |
| SPPC-PWL-2.0-PS-L3-G Y-M12-T5 | |
| SPPC-PWL-2.0-PS-L3-G Y-TH5 | |
| SPPC-PWL-2.0-PS-N-BU -M12-T5 | |
| SPPC-PWL-2.0-PS-N-BU -TH5 | |
| SPPC-PWL-LS-N-BU-C-3 00-OS | |
| SPPC-PWL-PD-E-GN-TH7 | |
| SPPC-PWL-PD-L1-BR-TH 7 | |
| SPPC-PWL-PD-L2-BK-TH 7 | |
| SPPC-PWL-PD-L3-GY-TH 7 | |
| SPPC-PWL-PD-N-BU-TH7 | |
| SPPC-PWL-PS-E-GN-TH7 | |
| SPPC-PWL-PS-L1-BR-TH 7 | |
| SPPC-PWL-PS-L2-BK-TH 7 | |
| SPPC-PWL-PS-L3-GY-TH 7 | |
| SPPC-PWL-PS-N-BU-TH7 |
| << Prev | Next >> |