Souriau Circular Connector Housings UT07124SH

Description
4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - UT07124SH-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
UT07124SH-ND
Circular Connector Housings UT07124SH-ND
4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount

4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular, Jam Nut Receptacle, Size 12-4 Position, Panel; Product Range Souriau-Sunbank/eaton - 94T7014 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Jam Nut Receptacle, Size 12-4 Position, Panel; Product Range Souriau-Sunbank/eaton
94T7014
Circular, Jam Nut Receptacle, Size 12-4 Position, Panel; Product Range Souriau-Sunbank/eaton 94T7014
CIRCULAR, JAM NUT RECEPTACLE, SIZE 12-4 POSITION, PANEL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR, JAM NUT RECEPTACLE, SIZE 12-4 POSITION, PANEL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UT07124SH-ND 94T7014
Product Name Circular Connector Housings Circular, Jam Nut Receptacle, Size 12-4 Position, Panel; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers