Souriau Circular Connector Housings UT0W62461SH

Description
61 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
61 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - UT0W62461SH-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
UT0W62461SH-ND
Circular Connector Housings UT0W62461SH-ND
61 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

61 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Plug Size 24, 61Pos, Cable; Product Range Souriau-Sunbank/eaton - 84K9668 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 61Pos, Cable; Product Range Souriau-Sunbank/eaton
84K9668
Circular Connector Plug Size 24, 61Pos, Cable; Product Range Souriau-Sunbank/eaton 84K9668
CIRCULAR CONNECTOR PLUG SIZE 24, 61POS, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 24, 61POS, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UT0W62461SH-ND 84K9668
Product Name Circular Connector Housings Circular Connector Plug Size 24, 61Pos, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FHG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers