Souriau Mil Spec Circular Connectors UT06128PH

Description
UTO cable plug for pin contact,8w
Request a Quote Datasheet
Description
UTO cable plug for pin contact,8w
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 5100751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
5100751
Mil Spec Circular Connectors 5100751
UTO cable plug for pin contact,8w

UTO cable plug for pin contact,8w

Supplier's Site
Circular Connector Housings - SOU1035-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1035-ND
Circular Connector Housings SOU1035-ND
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Souriau-Sunbank/eaton - 39K4067 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Souriau-Sunbank/eaton
39K4067
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Souriau-Sunbank/eaton 39K4067
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5100751 SOU1035-ND 39K4067
Product Name Mil Spec Circular Connectors Circular Connector Housings Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details