Amphenol Corporation Circular Connector Assemblies UCOM-10G+ PTCGGA

Description
8 (Data) Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
8 (Data) Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - APC1567-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
APC1567-ND
Circular Connector Assemblies APC1567-ND
8 (Data) Position Circular Connector Plug, Male Pins Crimp

8 (Data) Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd - 86W6644 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd
86W6644
Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd 86W6644
CONNECTOR, ETHERNET, PLUG, 8 POSITION, CABLE; Modular Connector Type:Ethernet Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:Unshielded RoHS Compliant: Yes

CONNECTOR, ETHERNET, PLUG, 8 POSITION, CABLE; Modular Connector Type:Ethernet Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:IP68; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number APC1567-ND 86W6644
Product Name Circular Connector Assemblies Connector, Ethernet, Plug, 8 Position, Cable; Modular Connector Type Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details