Souriau Circular Connector Housings UT0W71210SH

Description
10 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - SOU1072-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1072-ND
Circular Connector Housings SOU1072-ND
10 Position Circular Connector Receptacle Housing Panel Mount

10 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector Housings - UT0W71210SH - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
UT0W71210SH
Circular Connector Housings UT0W71210SH
CONN RCPT HSG FMALE 10POS PNL MT

CONN RCPT HSG FMALE 10POS PNL MT

Supplier's Site Datasheet
Circular Connector Receptacle Size 12, 10 Position, Panel; Product Range Souriau-Sunbank/eaton - 84K9672 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 10 Position, Panel; Product Range Souriau-Sunbank/eaton
84K9672
Circular Connector Receptacle Size 12, 10 Position, Panel; Product Range Souriau-Sunbank/eaton 84K9672
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, PANEL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, PANEL; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOU1072-ND UT0W71210SH 84K9672
Product Name Circular Connector Housings Circular Connector Housings Circular Connector Receptacle Size 12, 10 Position, Panel; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - ECG.2B.318.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.5 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details