UTOW cable plug for pin contact,10w
10 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CIRCULAR CONNECTOR PLUG SIZE 12, 10POS, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts;
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UT0W61210PH | 5100919 | SOU1079-ND | 06J8672 |
| Product Name | Connectors | Mil Spec Circular Connectors | Circular Connector Housings | Circular Connector Plug Size 12, 10Pos, Cable; Product Range Souriau-Sunbank/eaton |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Geometry | Straight; Straight |