Souriau Circular Connector Housings UT071619SH

Description
19 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - SOU1022-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1022-ND
Circular Connector Housings SOU1022-ND
19 Position Circular Connector Receptacle Housing Panel Mount

19 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Rcpt, 19Pos, Jam Nut; Product Range Souriau-Sunbank/eaton - 80K5241 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 19Pos, Jam Nut; Product Range Souriau-Sunbank/eaton
80K5241
Circular Connector, Rcpt, 19Pos, Jam Nut; Product Range Souriau-Sunbank/eaton 80K5241
CIRCULAR CONNECTOR, RCPT, 19POS, JAM NUT; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 19POS, JAM NUT; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SOU1022-ND 80K5241
Product Name Circular Connector Housings Circular Connector, Rcpt, 19Pos, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-EAG.2K.542.CLL-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
View Details
2 suppliers