U.S. Plastic Corporation Parker Brass Pipe Fittings 61883

Description
The 1/8"FPT Brass Cap is .50" long and has a 9/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.
Description
The 1/8"FPT Brass Cap is .50" long and has a 9/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

Suppliers

Company
Product
Description
Supplier Links
Parker Brass Pipe Fittings - 61883 - U.S. Plastic Corporation
Lima, OH, USA
Parker Brass Pipe Fittings
61883
Parker Brass Pipe Fittings 61883
The 1/8"FPT Brass Cap is .50" long and has a 9/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

The 1/8"FPT Brass Cap is .50" long and has a 9/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 61883
Product Name Parker Brass Pipe Fittings
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Eccn Red Butt - 5037628 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
Metric Size 200.00 mm (7.87 inch)
View Details
Brass Pipe Fittings - 1385643 - RS Components, Ltd.
Specs
Fitting Type Elbow Fitting
Material Brass/Bronze; Brass
View Details
INJECTION QUILLS - IQ-PVC100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details