The 1/4"MPT Brass Hex Head Plug is .747" long with a 9/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 61888 |
| Product Name | Parker Brass Pipe Fittings |
| Material | Brass/Bronze |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel