U.S. Plastic Corporation Parker Brass Pipe Fittings 61893

Description
The 3/8"FPT Brass 90 Union Elbow is .84" center line to end and have a .571" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.
Description
The 3/8"FPT Brass 90 Union Elbow is .84" center line to end and have a .571" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

Suppliers

Company
Product
Description
Supplier Links
Parker Brass Pipe Fittings - 61893 - U.S. Plastic Corporation
Lima, OH, USA
Parker Brass Pipe Fittings
61893
Parker Brass Pipe Fittings 61893
The 3/8"FPT Brass 90 Union Elbow is .84" center line to end and have a .571" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

The 3/8"FPT Brass 90 Union Elbow is .84" center line to end and have a .571" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 61893
Product Name Parker Brass Pipe Fittings
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032693 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Stainless Steel Pipe Fittings - 1762200 - RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; Stainless steel
View Details
INJECTION QUILLS - IQ-PVC100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details