U.S. Plastic Corporation Parker Brass Pipe Fittings 61887

Description
The 1/8"MPT Brass Hex Head Plug is .56" long with a 7/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.
Description
The 1/8"MPT Brass Hex Head Plug is .56" long with a 7/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

Suppliers

Company
Product
Description
Supplier Links
Parker Brass Pipe Fittings - 61887 - U.S. Plastic Corporation
Lima, OH, USA
Parker Brass Pipe Fittings
61887
Parker Brass Pipe Fittings 61887
The 1/8"MPT Brass Hex Head Plug is .56" long with a 7/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

The 1/8"MPT Brass Hex Head Plug is .56" long with a 7/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 61887
Product Name Parker Brass Pipe Fittings
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034581 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Stainless Steel Pipe Fittings - 1762190 - RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
View Details
INJECTION QUILLS - IQ-SS050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details