U.S. Plastic Corporation Parker Brass Pipe Fittings 61878

Description
The 3/8"FPT X 3/8"MPT Brass 90 Street Elbow measures .78" on the FPT side and 1.25" on the MPT side center line to end with a .42" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.
Description
The 3/8"FPT X 3/8"MPT Brass 90 Street Elbow measures .78" on the FPT side and 1.25" on the MPT side center line to end with a .42" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

Suppliers

Company
Product
Description
Supplier Links
Parker Brass Pipe Fittings - 61878 - U.S. Plastic Corporation
Lima, OH, USA
Parker Brass Pipe Fittings
61878
Parker Brass Pipe Fittings 61878
The 3/8"FPT X 3/8"MPT Brass 90 Street Elbow measures .78" on the FPT side and 1.25" on the MPT side center line to end with a .42" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

The 3/8"FPT X 3/8"MPT Brass 90 Street Elbow measures .78" on the FPT side and 1.25" on the MPT side center line to end with a .42" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 61878
Product Name Parker Brass Pipe Fittings
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032700 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Brass Pipe Fittings - 1761073 - RS Components, Ltd.
Specs
Fitting Type Tee Fitting; Adapter Fitting
Connection Type Tube - Male English Straight Thread
View Details
INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details