The 1/4"OD/.170"ID X 1/4"OD/.170"ID Tube Dubl-Barb Brass Union is .84" long and has a .120" flow diameter. A compact one piece, push-on hose barbed fitting for a quick, economical way to connect polyethylene tubing. These fittings are designed for use with polyethylene tubing. 1/4" to 3/8" sizes are rated up to 150 PSI and withstand temperatures between -65F to 90F. 1/2" size is rated up to 100 PSI and withstands temperatures between -65F to 75F.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 61845 |
| Product Name | Parker Brass Pipe Fittings |
| Fitting Type | Union Fitting |