U.S. Plastic Corporation Parker Brass Pipe Fittings 61896

Description
The 1/2"FPT Brass Union Tee is 2.14" long and 1.07" center line to end with a .703" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.
Description
The 1/2"FPT Brass Union Tee is 2.14" long and 1.07" center line to end with a .703" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

Suppliers

Company
Product
Description
Supplier Links
Parker Brass Pipe Fittings - 61896 - U.S. Plastic Corporation
Lima, OH, USA
Parker Brass Pipe Fittings
61896
Parker Brass Pipe Fittings 61896
The 1/2"FPT Brass Union Tee is 2.14" long and 1.07" center line to end with a .703" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

The 1/2"FPT Brass Union Tee is 2.14" long and 1.07" center line to end with a .703" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 61896
Product Name Parker Brass Pipe Fittings
Fitting Type Tee Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
90 Elbow Pro150 Butt - 5004140 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 14.000 inch (356 mm)
View Details
Stainless Steel Pipe Fittings - 1762180 - RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; Stainless steel
View Details
INJECTION QUILLS - IQ-SS050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details