U.S. Plastic Corporation 3/8"pipe thread brass hex head plug 61889

Description
The 3/8"MPT Brass Hex Head Plug is .780" long with a 11/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.
Description
The 3/8"MPT Brass Hex Head Plug is .780" long with a 11/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

Suppliers

Company
Product
Description
Supplier Links
3/8
Lima, OH, USA
3/8"pipe thread brass hex head plug
61889
3/8"pipe thread brass hex head plug 61889
The 3/8"MPT Brass Hex Head Plug is .780" long with a 11/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

The 3/8"MPT Brass Hex Head Plug is .780" long with a 11/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 61889
Product Name 3/8"pipe thread brass hex head plug
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Z801 Gauge Guard - 17801306 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Fluororesin; Ultra High Purity PVDF
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
INJECTION QUILLS - IQ-SS100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details