The 1/2"FPT X 1/2"MPT Brass Adapter is 1.66" long, has a 1-1/16" hex and a .564" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 61875 |
| Product Name | Parker Brass Pipe Fittings |
| Fitting Type | Adapter Fitting |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel