U.S. Plastic Corporation Parker Brass Pipe Fittings 61857

Description
The 1/2"OD/3/8"ID X 1/2"OD/3/8"ID X 1/2"OD/3/8"ID Tube Dubl-Barb Brass Union Tee is 1.63" long, .81" center line to end and .312" flow diameter. A compact one piece, push-on hose barbed fitting for a quick, economical way to connect polyethylene tubing. These fittings are designed for use with polyethylene tubing. 1/4" to 3/8" sizes are rated up to 150 PSI and withstand temperatures between -65F to 90F. 1/2" size is rated up to 100 PSI and withstands temperatures between -65F to 75F.
Description
The 1/2"OD/3/8"ID X 1/2"OD/3/8"ID X 1/2"OD/3/8"ID Tube Dubl-Barb Brass Union Tee is 1.63" long, .81" center line to end and .312" flow diameter. A compact one piece, push-on hose barbed fitting for a quick, economical way to connect polyethylene tubing. These fittings are designed for use with polyethylene tubing. 1/4" to 3/8" sizes are rated up to 150 PSI and withstand temperatures between -65F to 90F. 1/2" size is rated up to 100 PSI and withstands temperatures between -65F to 75F.

Suppliers

Company
Product
Description
Supplier Links
Parker Brass Pipe Fittings - 61857 - U.S. Plastic Corporation
Lima, OH, USA
Parker Brass Pipe Fittings
61857
Parker Brass Pipe Fittings 61857
The 1/2"OD/3/8"ID X 1/2"OD/3/8"ID X 1/2"OD/3/8"ID Tube Dubl-Barb Brass Union Tee is 1.63" long, .81" center line to end and .312" flow diameter. A compact one piece, push-on hose barbed fitting for a quick, economical way to connect polyethylene tubing. These fittings are designed for use with polyethylene tubing. 1/4" to 3/8" sizes are rated up to 150 PSI and withstand temperatures between -65F to 90F. 1/2" size is rated up to 100 PSI and withstands temperatures between -65F to 75F.

The 1/2"OD/3/8"ID X 1/2"OD/3/8"ID X 1/2"OD/3/8"ID Tube Dubl-Barb Brass Union Tee is 1.63" long, .81" center line to end and .312" flow diameter. A compact one piece, push-on hose barbed fitting for a quick, economical way to connect polyethylene tubing. These fittings are designed for use with polyethylene tubing. 1/4" to 3/8" sizes are rated up to 150 PSI and withstand temperatures between -65F to 90F. 1/2" size is rated up to 100 PSI and withstands temperatures between -65F to 75F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 61857
Product Name Parker Brass Pipe Fittings
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Stub End Pro150 Butt - 5018080 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
Metric Size 200.00 mm (7.87 inch)
View Details
INJECTION QUILLS - IQ-PVC050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details