U.S. Plastic Corporation Parker Brass Pipe Fittings 61890

Description
The 1/2"MPT Brass Hex Head Plug is .97" long with a 7/8" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.
Description
The 1/2"MPT Brass Hex Head Plug is .97" long with a 7/8" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

Suppliers

Company
Product
Description
Supplier Links
Parker Brass Pipe Fittings - 61890 - U.S. Plastic Corporation
Lima, OH, USA
Parker Brass Pipe Fittings
61890
Parker Brass Pipe Fittings 61890
The 1/2"MPT Brass Hex Head Plug is .97" long with a 7/8" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

The 1/2"MPT Brass Hex Head Plug is .97" long with a 7/8" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 61890
Product Name Parker Brass Pipe Fittings
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Ppg Backing Ring 1 - 5046120 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 12.000 inch (305 mm)
Metric Size 315.00 mm (12.4 inch)
View Details
Brass Pipe Fittings - 1761090 - RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
INJECTION QUILLS - IQ-PP075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.750 inch (19.05 mm)
View Details