U.S. Plastic Corporation Parker Brass Pipe Fittings 61855

Description
The 1/4"OD/.170"ID X 1/4"OD/.170"ID X 1/4"OD/.170"ID Tube Dubl-Barb Brass Union Tee is 1.25" long, .63" center line to end and .120" flow diameter. A compact one piece, push-on hose barbed fitting for a quick, economical way to connect polyethylene tubing. These fittings are designed for use with polyethylene tubing. 1/4" to 3/8" sizes are rated up to 150 PSI and withstand temperatures between -65F to 90F. 1/2" size is rated up to 100 PSI and withstands temperatures between -65F to 75F.
Description
The 1/4"OD/.170"ID X 1/4"OD/.170"ID X 1/4"OD/.170"ID Tube Dubl-Barb Brass Union Tee is 1.25" long, .63" center line to end and .120" flow diameter. A compact one piece, push-on hose barbed fitting for a quick, economical way to connect polyethylene tubing. These fittings are designed for use with polyethylene tubing. 1/4" to 3/8" sizes are rated up to 150 PSI and withstand temperatures between -65F to 90F. 1/2" size is rated up to 100 PSI and withstands temperatures between -65F to 75F.

Suppliers

Company
Product
Description
Supplier Links
Parker Brass Pipe Fittings - 61855 - U.S. Plastic Corporation
Lima, OH, USA
Parker Brass Pipe Fittings
61855
Parker Brass Pipe Fittings 61855
The 1/4"OD/.170"ID X 1/4"OD/.170"ID X 1/4"OD/.170"ID Tube Dubl-Barb Brass Union Tee is 1.25" long, .63" center line to end and .120" flow diameter. A compact one piece, push-on hose barbed fitting for a quick, economical way to connect polyethylene tubing. These fittings are designed for use with polyethylene tubing. 1/4" to 3/8" sizes are rated up to 150 PSI and withstand temperatures between -65F to 90F. 1/2" size is rated up to 100 PSI and withstands temperatures between -65F to 75F.

The 1/4"OD/.170"ID X 1/4"OD/.170"ID X 1/4"OD/.170"ID Tube Dubl-Barb Brass Union Tee is 1.25" long, .63" center line to end and .120" flow diameter. A compact one piece, push-on hose barbed fitting for a quick, economical way to connect polyethylene tubing. These fittings are designed for use with polyethylene tubing. 1/4" to 3/8" sizes are rated up to 150 PSI and withstand temperatures between -65F to 90F. 1/2" size is rated up to 100 PSI and withstands temperatures between -65F to 75F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 61855
Product Name Parker Brass Pipe Fittings
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Xleg End Cap Butt - 5021100 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 10.000 inch (254 mm)
Metric Size 250.00 mm (9.84 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-2-2-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details