The 1/2"FPT X 1/2"FPT X 1/2"MPT Brass Male Branch Tee is 2.18" long, 1.16" on top center line to end, 1.38" on side of tee center line to end and it has a .564" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to 250F. All pipe fittings meet functional requirements of SAE J530 and SAE J531. Threads are made to Dryseal standards.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 61882 |
| Product Name | Parker Brass Pipe Fittings |
| Fitting Type | Tee Fitting |