U.S. Plastic Corporation Super Speedfit Acetal NPTF Male Pipe Connectors 58151

Description
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seals threads that do not require sealer.
Description
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seals threads that do not require sealer.

Suppliers

Company
Product
Description
Supplier Links
Super Speedfit Acetal NPTF Male Pipe Connectors - 58151 - U.S. Plastic Corporation
Lima, OH, USA
Super Speedfit Acetal NPTF Male Pipe Connectors
58151
Super Speedfit Acetal NPTF Male Pipe Connectors 58151
Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seals threads that do not require sealer.

Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Fittings withstand temp from 33 to 158 F and pressure from full vacuum to 150 psi. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. NPTF-Dry seals threads that do not require sealer.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 58151
Product Name Super Speedfit Acetal NPTF Male Pipe Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Xleg Conc Red Butt - 5038505 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 4.500 inch (114 mm)
Metric Size 125.00 mm (4.92 inch)
View Details
Brass Pipe Fittings - 1761042 - RS Components, Ltd.
Specs
Temperature 572 F (300 C)
View Details
INJECTION QUILLS - IQ-SS075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details