DigiKey Datasheets for Varistors
Varistors are voltage-clamping devices that can absorb current without damage. They are typically used in surge protection devices.
Varistors: Learn more
| Product Name | Notes |
|---|---|
| 1.2kV 22kA Varistor 1 Circuit Through Hole Radial | |
| 12.7V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 12.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 18.5V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 18.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 180V 22kA Varistor 1 Circuit Through Hole Radial | |
| 1kV 22kA Varistor 1 Circuit Through Hole Radial | |
| 205V 22kA Varistor 1 Circuit Through Hole Radial | |
| 220V 22kA Varistor 1 Circuit Through Hole Radial | |
| 23V 2kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 240V 22kA Varistor 1 Circuit Through Hole Radial | |
| 25.5V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 25.5V 20A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 25.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 270V 1.2kA Varistor 1 Circuit Through Hole Radial, Box | |
| 270V 100A Varistor 1 Circuit Through Hole SOD-83A Axial | |
| 270V 22kA Varistor 1 Circuit Through Hole Radial | |
| 270V 4.5kA Varistor 1 Circuit Through Hole Radial, Box | |
| 270V 400A Varistor 1 Circuit Through Hole Disc 5mm | |
| 270V 6.5kA Varistor 1 Circuit Through Hole Radial, Box | |
| 27V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead | |
| 27V 100A Varistor 1 Circuit Through Hole Disc 5mm | |
| 27V 1kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 27V 1kA Varistor 1 Circuit Through Hole Radial, Box | |
| 27V 250A Varistor 1 Circuit Through Hole Disc 7mm | |
| 27V 250A Varistor 1 Circuit Through Hole Radial, Box | |
| 27V 2kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 27V 40A Varistor 1 Circuit Through Hole SOD-83A Axial | |
| 27V 500A Varistor 1 Circuit Through Hole Disc 10mm | |
| 34.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric) | |
| 34.5V 80A Varistor 1 Circuit Surface Mount 0805 (2012 Metric) | |
| 34V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 34V 150A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric) | |
| 34V 300A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric) | |
| 34V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 360V 22kA Varistor 1 Circuit Through Hole Radial | |
| 36V 2kA Varistor 1 Circuit Surface Mount Disc 20mm, Tabbed SMD | |
| 383.5V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 383.5V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 390V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 390V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 390V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 390V 22kA Varistor 1 Circuit Through Hole Radial | |
| 390V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs | |
| 390V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 390V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 390V 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs | |
| 390V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs | |
| 390V 40kA Varistor 1 Circuit Chassis Mount Blade Type, Encased | |
| 390V 40kA Varistor 1 Circuit Chassis Mount Encased Disc | |
| 390V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs | |
| 390V 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs | |
| 390V 50kA Varistor 1 Circuit Chassis Mount Encased Disc | |
| 390V 50kA Varistor 1 Circuit Surface Mount Disc 60mm | |
| 390V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 390V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 391.5V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead | |
| 391.5V 6.5kA Varistor 1 Circuit Surface Mount Disc 20mm, Tabbed SMD | |
| 39V 180A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric) | |
| 39V 220A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric) | |
| 39V 280A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric) | |
| 4.7kV 70kA Varistor 1 Circuit Chassis Mount Encased Disc | |
| 4.7kV 70kA Varistor 1 Circuit Surface Mount Disc 60mm | |
| 41.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric) | |
| 41.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 41.5V 80A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 410V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 421V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 421V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 430V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 430V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 430V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 430V 22kA Varistor 1 Circuit Through Hole Radial | |
| 430V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs | |
| 430V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 430V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 430V 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs | |
| 430V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs | |
| 430V 40kA Varistor 1 Circuit Chassis Mount Blade Type, Encased | |
| 430V 40kA Varistor 1 Circuit Chassis Mount Encased Disc | |
| 430V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs | |
| 430V 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs | |
| 430V 50kA Varistor 1 Circuit Chassis Mount Encased Disc | |
| 430V 50kA Varistor 1 Circuit Surface Mount Disc 60mm | |
| 430V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 430V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 431V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead | |
| 431V 6.5kA Varistor 1 Circuit Surface Mount Disc 20mm, Tabbed SMD | |
| 450V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 455V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 468.5V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead | |
| 468.5V 6.5kA Varistor 1 Circuit Surface Mount Disc 20mm, Tabbed SMD | |
| 470V 1.2kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 470V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 470V 10kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 470V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 470V 22kA Varistor 1 Circuit Through Hole Radial | |
| 470V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs | |
| 470V 3.5kA Varistor 1 Circuit Through Hole Disc 10mm | |
| 470V 4.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 470V 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs | |
| 470V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs | |
| 470V 40kA Varistor 1 Circuit Through Hole Square 34mm, Formed Tabs | |
| 470V 40kA Varistor 1 Circuit Through Hole Square 34mm, Tabs | |
| 470V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm | |
| 470V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm | |
| 490V 1.2kA Varistor 1 Circuit Through Hole Disc 7mm | |
| 510V 22kA Varistor 1 Circuit Through Hole Radial | |
| 620V 22kA Varistor 1 Circuit Through Hole Radial | |
| 680V 22kA Varistor 1 Circuit Through Hole Radial | |
| 715V 22kA Varistor 1 Circuit Through Hole Radial | |
| 750V 22kA Varistor 1 Circuit Through Hole Radial | |
| 8.5V 120A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 8.5V 30A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| 820V 22kA Varistor 1 Circuit Through Hole Radial | |
| 910V 22kA Varistor 1 Circuit Through Hole Radial | |
| MULTI-LAYER VARISTOR SURFACE MOU | |
| Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric) | |
| Varistor 1 Circuit Through Hole | |
| VARISTOR 25.5V 30A 0805 | |
| VARISTOR 34V 300A 1210 | |
| VARISTOR 390V 5KA 2SMD JLEAD | |
| VARISTOR 39V 180A 1206 | |
| VARISTOR 41.5V 30A 0603 | |
| VARISTOR 41.5V 80A 0805 | |
| VARISTOR 430V 2.5KA DISC 10MM | |
| VARISTOR 430V 5KA 2SMD JLEAD | |
| VARISTOR 450V 1.2KA DISC 7MM | |
| VARISTOR 470V 5KA 2SMD JLEAD | |
| VARISTOR 470V 6.5KA DISC 14MM | |
| VARISTOR 8.5V 120A 0805 |
| << Prev | Next >> |