Littelfuse, Inc. Varistors, MOVs V30MLA1210H

Description
39V 280A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Request a Quote Datasheet
Description
39V 280A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - F2201TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F2201TR-ND
Varistors, MOVs F2201TR-ND
39V 280A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

39V 280A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

Buy Now Datasheet
VARISTOR 39V 280A 1210 - 461-V30MLA1210H - Utmel Electronic Limited
Hong Kong, China
VARISTOR 39V 280A 1210
461-V30MLA1210H
VARISTOR 39V 280A 1210 461-V30MLA1210H
VARISTOR 39V 280A 1210

VARISTOR 39V 280A 1210

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number F2201TR-ND 461-V30MLA1210H
Product Name Varistors, MOVs VARISTOR 39V 280A 1210
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 478-8000-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details