Littelfuse, Inc. High Peak Surge Current Radial Lead Varistor V25S275P

Description
The UltraMOVTM 25S Varistor Series is designed for applications requiring high peak surge current ratings and high energy absorption capability. UltraMOVTM varistors are primarily intended for use in AC Line Voltage applications or other products that require voltage clamping of high transient surge currents from sources.These devices have 25mm square forms are produced in a radial lead package and offered with straight leads. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85℃ with no derating. This 25S Series is LASER-branded and is supplied in bulk packaging. Lead-free and RoHS compliant High peak surge current rating (ITM) 22kA, single 8/20μs pulse, (25mm) 40 kA rating when two devices are paralleled with nominal voltages matched within ±5 % Standard operating voltage range compatible with common AC line voltages (115 to 750 VAC) Characterized for maximum standby current (Leakage) Custom voltage types available Standard lead form and lead space options
Request a Quote Datasheet
Description
The UltraMOVTM 25S Varistor Series is designed for applications requiring high peak surge current ratings and high energy absorption capability. UltraMOVTM varistors are primarily intended for use in AC Line Voltage applications or other products that require voltage clamping of high transient surge currents from sources.These devices have 25mm square forms are produced in a radial lead package and offered with straight leads. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85℃ with no derating. This 25S Series is LASER-branded and is supplied in bulk packaging. Lead-free and RoHS compliant High peak surge current rating (ITM) 22kA, single 8/20μs pulse, (25mm) 40 kA rating when two devices are paralleled with nominal voltages matched within ±5 % Standard operating voltage range compatible with common AC line voltages (115 to 750 VAC) Characterized for maximum standby current (Leakage) Custom voltage types available Standard lead form and lead space options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Peak Surge Current Radial Lead Varistor - V25S275P - Littelfuse, Inc.
Rosemont, IL, United States
High Peak Surge Current Radial Lead Varistor
V25S275P
High Peak Surge Current Radial Lead Varistor V25S275P
The UltraMOVTM 25S Varistor Series is designed for applications requiring high peak surge current ratings and high energy absorption capability. UltraMOVTM varistors are primarily intended for use in AC Line Voltage applications or other products that require voltage clamping of high transient surge currents from sources.These devices have 25mm square forms are produced in a radial lead package and offered with straight leads. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85℃ with no derating. This 25S Series is LASER-branded and is supplied in bulk packaging. Lead-free and RoHS compliant High peak surge current rating (ITM) 22kA, single 8/20μs pulse, (25mm) 40 kA rating when two devices are paralleled with nominal voltages matched within ±5 % Standard operating voltage range compatible with common AC line voltages (115 to 750 VAC) Characterized for maximum standby current (Leakage) Custom voltage types available Standard lead form and lead space options

The UltraMOVTM 25S Varistor Series is designed for applications requiring high peak surge current ratings and high energy absorption capability. UltraMOVTM varistors are primarily intended for use in AC Line Voltage applications or other products that require voltage clamping of high transient surge currents from sources.These devices have 25mm square forms are produced in a radial lead package and offered with straight leads. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85℃ with no derating. This 25S Series is LASER-branded and is supplied in bulk packaging. Lead-free and RoHS compliant High peak surge current rating (ITM) 22kA, single 8/20μs pulse, (25mm) 40 kA rating when two devices are paralleled with nominal voltages matched within ±5 % Standard operating voltage range compatible with common AC line voltages (115 to 750 VAC) Characterized for maximum standby current (Leakage) Custom voltage types available Standard lead form and lead space options

Supplier's Site Datasheet
Varistors, MOVs - F3501-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3501-ND
Varistors, MOVs F3501-ND
430V 22kA Varistor 1 Circuit Through Hole Radial

430V 22kA Varistor 1 Circuit Through Hole Radial

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V25S275P F3501-ND
Product Name High Peak Surge Current Radial Lead Varistor Varistors, MOVs
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - F5864-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -49 to 167 F (-45 to 75 C)
View Details
2 suppliers
Varistors, MOVs - 535-AMCV-SS0806-090-401KTTR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details