Littelfuse, Inc. High Energy Industrial Varistor Series V271HC32

Description
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapability WTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient
Request a Quote Datasheet
Description
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapability WTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Industrial Varistor Series - V271HC32 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Industrial Varistor Series
V271HC32
High Energy Industrial Varistor Series V271HC32
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapability WTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient

HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliantand Lead–free Wide operatingvoltage range VM(AC)RMS 110 V to 750 V Two disc sizes available32mm and 40mm High energy absorptioncapabilityWTM = 170J to 1050J High peak pulse currentcapability, ITM =25,000A to 40,000A Rigid terminals forsecure mounting Available in trimmedversion for throughhole board mounting– Designation "HC" No derating up to 85ºC ambient

Supplier's Site Datasheet
Varistors, MOVs - V271HC32-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V271HC32-ND
Varistors, MOVs V271HC32-ND
430V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs

430V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V271HC32 V271HC32-ND
Product Name High Energy Industrial Varistor Series Varistors, MOVs
Operating DC Voltage 473 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
AMCV-0201 - AMCV-0201-140-C150N-T - Abracon, LLC
Specs
Operating DC Voltage 14 volts
Operating AC Voltage 10 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
Varistors, MOVs - 495-B72214P2301K692CT-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details