Littelfuse, Inc. Low to Medium Voltage Radial Leaded Varistor V27ZS60PX10

Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Voltage Radial Leaded Varistor - V27ZS60PX10 - Littelfuse, Inc.
Rosemont, IL, United States
Low to Medium Voltage Radial Leaded Varistor
V27ZS60PX10
Low to Medium Voltage Radial Leaded Varistor V27ZS60PX10
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - V27ZS60PX10-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V27ZS60PX10-ND
Varistors, MOVs V27ZS60PX10-ND
27V 2kA Varistor 1 Circuit Through Hole Disc 20mm

27V 2kA Varistor 1 Circuit Through Hole Disc 20mm

Buy Now Datasheet
Radial Varistor 20Mm Rohs / Lead Free / Tr Littelfuse - 91T0284 - Newark, An Avnet Company
Chicago, IL, United States
Radial Varistor 20Mm Rohs / Lead Free / Tr Littelfuse
91T0284
Radial Varistor 20Mm Rohs / Lead Free / Tr Littelfuse 91T0284
RADIAL VARISTOR 20MM ROHS / LEAD FREE / TR

RADIAL VARISTOR 20MM ROHS / LEAD FREE / TR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V27ZS60PX10 V27ZS60PX10-ND 91T0284
Product Name Low to Medium Voltage Radial Leaded Varistor Varistors, MOVs Radial Varistor 20Mm Rohs / Lead Free / Tr Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
 - VMO20 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Mounting Option Through Hole
View Details